Product Overview: AD7687BRMZRL7
The AD7687BRMZRL7 is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc. This precision ADC offers a compact, low-power solution that is ideal for a wide range of applications including medical instruments, industrial control systems, and data acquisition devices.
Key Features
- Resolution: The AD7687BRMZRL7 boasts a 16-bit resolution, providing high accuracy and fine detail in analog signal conversion.
- Sampling Rate: It features a fast throughput rate of 250 kSPS (kilo-samples per second), ensuring efficient data processing in real-time applications.
- Interface: A SPI-compatible serial interface allows for easy integration with most microcontrollers and digital systems.
- Power Efficiency: With a low power consumption of just 4.5 mW at maximum throughput rate, it is suitable for battery-powered and portable devices.
- Pulse Train Sampling: The ADC supports a unique feature known as 'Pulse Train Sampling' which can reduce the average power consumption when operated at lower throughput rates.
- No External Reference: An internal 2.5 V reference eliminates the need for an external reference, simplifying design and reducing component count.
- Single-Supply Operation: The device operates from a single 2.3 V to 5.5 V power supply, accommodating a variety of power environments.
- Package: It comes in a compact 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
Applications
The versatility of the AD7687BRMZRL7 makes it an excellent choice for numerous applications. Its high resolution and fast sampling rate are particularly beneficial for:
- Precision data acquisition systems
- Battery-powered equipment
- Medical monitoring devices
- Industrial control and automation
- Instrumentation
Analog Devices Inc. is known for its commitment to high-quality products, and the AD7687BRMZRL7 is no exception. With its robust feature set and reliable performance, this ADC is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.