EN
  • EN
  • DE

LTC2857IMS8-2#TRPBF

Part No LTC2857IMS8-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-MSOP / Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 783011-LTC2857IMS8-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2857
Introduction Date April 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2857IMS8-2#TRPBF CAD Model

Description

LTC2857IMS8-2#TRPBF - RS485/RS422 Transceiver by Linear Technology

The LTC2857IMS8-2#TRPBF is a high-performance RS485/RS422 transceiver designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide reliable bidirectional data communication on balanced transmission lines. It is suitable for a wide array of applications, ranging from industrial control systems to networked communication devices.

Encased in an MSOP-8 package, this transceiver is designed for space-constrained applications while still offering robust features. The LTC2857IMS8-2#TRPBF operates over a supply voltage range of 3V to 5.5V, making it versatile for use in both 3.3V and 5V systems. One notable feature is its extended common-mode range of ±25V, which exceeds the industry standard of ±12V, thus providing enhanced tolerance to electrical noise and ground shifts in challenging environments.

The transceiver supports data rates up to 20Mbps, enabling high-speed data transmission for time-sensitive applications. Additionally, it features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for power-sensitive designs.

Ensuring reliable communication, the LTC2857IMS8-2#TRPBF includes integrated protection features such as overvoltage protection on the transceiver inputs and outputs, and thermal shutdown. Furthermore, it is fully specified over the industrial temperature range of -40°C to 85°C, guaranteeing performance in extreme temperature environments.

For ease of use, the LTC2857IMS8-2#TRPBF provides driver outputs that remain high impedance when the device is powered down or when the driver is disabled. This allows for multiple transceivers to be connected in parallel, enabling the construction of multipoint data transmission systems. The receiver also includes a fail-safe feature that guarantees a known output state if the inputs are left open, shorted, or idle.

In summary, the LTC2857IMS8-2#TRPBF is a reliable, feature-rich RS485/RS422 transceiver that ensures robust communication in industrial and network applications. Its protection features, high data rate capability, and low-power shutdown mode make it an excellent choice for designers looking for a high-quality transceiver solution.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess