EN
  • EN
  • DE

SOT223-5EV-VREG

Part No SOT223-5EV-VREG
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr Microchip Technology
Package Box
Product Status Obsolete
Channels per IC 1 - Single
Board Type Partially Populated
Supplied Contents Board(s)
Utilized IC / Part SOT-223-5 Package
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283820-SOT223-5EV-VREG
Ultra Librarian 3D Model Ultra Librarian SOT223-5EV-VREG CAD Model

Description

Microchip Technology SOT223-5EV-VREG Voltage Regulator

The SOT223-5EV-VREG from Microchip Technology is a highly efficient, low-dropout voltage regulator designed to deliver a stable output with a low voltage differential between input and output. This regulator is housed in a compact SOT-223 package, making it an ideal choice for space-constrained applications where efficient power management is critical.

Featuring an output voltage accuracy of ±2%, the SOT223-5EV-VREG ensures precise voltage regulation, which is vital for sensitive electronic components. It supports an output current up to 1A, making it suitable for a wide range of devices, from microcontrollers to portable electronics. With its low dropout voltage, this regulator maintains regulation even when the supply voltage is very close to the output voltage, thus maximizing battery life in portable applications.

The device includes several protective features that safeguard the regulator and the downstream components. These include thermal shutdown, which prevents damage from overheating, and short-circuit protection, which limits the current in the event of an output short. Additionally, the regulator offers overcurrent protection, ensuring that the output current does not exceed its maximum rated value, thus providing a reliable power supply under various conditions.

One of the key advantages of the SOT223-5EV-VREG is its low quiescent current, which reduces power consumption when the device is in idle mode. This feature is particularly beneficial for battery-operated devices, where power efficiency is paramount. The regulator is also characterized by its fast transient response, which allows it to maintain stable output voltage despite rapid changes in load, ensuring uninterrupted operation of the connected device.

Overall, the Microchip Technology SOT223-5EV-VREG voltage regulator is an excellent choice for designers looking for a reliable, high-performance power management solution. Its combination of efficiency, precision, and protective features, all in a small footprint, makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess