EN
  • EN
  • DE

FXTH8715117T1

Part No FXTH8715117T1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description SENSOR TIRE PRESSURE RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1600132-FXTH8715117T1
Ultra Librarian 3D Model Ultra Librarian FXTH8715117T1 CAD Model

Description

N

You May Also Be Interested in

Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR LEAK DETECT W/DISC OP COL
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
SENS RELAY-OUT 3M RETRO
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess