EN
  • EN
  • DE

TL1963A-33EVM

Part No TL1963A-33EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TL1963A-33
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 3.3V
Output Current 1.5A
Voltage - Input 2.5 V ~ 20 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TL1963A
Win Source Part Number 760755-TL1963A-33EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TL1963A
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TL1963A-33EVM CAD Model

Description

Overview of the TL1963A-33EVM Evaluation Module

The TL1963A-33EVM is a fully assembled and tested circuit for evaluating the TL1963A-33, a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments. This particular evaluation module (EVM) is designed to help both designers and engineers quickly assess the capabilities and performance of the TL1963A-33 regulator in a variety of applications.

Key Features of the TL1963A-33EVM

  • Fixed Output Voltage: The EVM provides a fixed 3.3V output, suitable for powering a wide range of digital and analog circuits.
  • High Current Capability: With the ability to deliver up to 1.5A of continuous output current, this EVM is ideal for high-power applications.
  • Low Dropout Voltage: The TL1963A-33 regulator features a low dropout voltage, ensuring efficient operation even when the input-to-output differential is minimal.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to enhance the reliability and longevity of both the regulator and the EVM.
  • Adjustable Soft-Start: The soft-start feature reduces inrush current during startup, which can be adjusted using external components on the EVM.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).

Applications for the TL1963A-33EVM

The TL1963A-33EVM is versatile and can be used in a variety of applications, including:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Post-regulation for switching supplies
  • Battery-powered devices
  • High-performance audio and video equipment

Getting Started with the TL1963A-33EVM

Out of the box, the TL1963A-33EVM is ready for immediate use. Engineers can simply connect the input power and load to the EVM to evaluate the performance of the TL1963A-33 LDO regulator. The EVM also includes test points and jumpers for easy measurement and configuration of the regulator's settings. Comprehensive documentation, including a user guide and schematic, is available from Texas Instruments to assist in the evaluation and design-in process.

With its robust design and extensive features, the TL1963A-33EVM from Texas Instruments is an excellent tool for quickly and effectively evaluating the TL1963A-33 voltage regulator in a variety of applications.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Lowest to $82.7702
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-25
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TL1963A-33
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess