EN
  • EN
  • DE

FXTH87EH116T1

Part No FXTH87EH116T1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description TPMS E 7X7 900KPA X&Z AXIS / Tire Pressure Monitoring (TPMS) Sensor RF Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Base Product Number FXTH87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353699-FXTH87EH116T1
Ultra Librarian 3D Model Ultra Librarian FXTH87EH116T1 CAD Model

Description

The NXP FXTH87EH116T1 is a highly integrated tire pressure monitoring sensor (TPMS) designed to meet the stringent requirements of the automotive industry. This compact and robust sensor is part of NXP's FXTH87 family, known for their exceptional performance and reliability in harsh environments.

The FXTH87EH116T1 sensor combines pressure and temperature measurement capabilities, along with an 8-bit microcontroller (MCU), RF transmitter, and low-frequency receiver, all in a single package. This integration enables it to provide accurate, real-time tire pressure and temperature data, which is essential for maintaining optimal tire performance and vehicle safety.

Key Features:

  • High Accuracy: The sensor offers precise pressure measurements with a range of 100 to 450 kPa and temperature measurements from -40°C to +125°C, making it suitable for a wide range of vehicle applications.
  • Low Power Consumption: Designed for battery-operated systems, the FXTH87EH116T1 features a low-power design that ensures long battery life, critical for TPMS applications.
  • Integrated MCU: The onboard 8-bit MCU allows for custom program execution and data processing, providing flexibility and control over the sensor's functionality.
  • RF Communication: Equipped with an integrated RF transmitter, the sensor can wirelessly transmit tire pressure and temperature data to the vehicle's onboard monitoring system.
  • Robust Design: The sensor is built to withstand the harsh conditions commonly found in automotive environments, including vibration, shock, and extreme temperatures.

Applications:

  • Passenger vehicles
  • Light trucks
  • Commercial vehicles
  • Off-road vehicles

The NXP FXTH87EH116T1 is a versatile and reliable choice for automotive manufacturers looking to incorporate advanced TPMS into their vehicles. Its combination of precision, low power consumption, and robust design make it an ideal solution for enhancing vehicle safety and performance.

You May Also Be Interested in

Omron
ELECTRODE UNDERWATER DUAL 80M
Need more? Email Us
Omron
VOLT SENSOR 125VDC DC/AC SELECT
Need more? Email Us
Omron
SENSOR COMB 8\
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 100M
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 1M
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8310 $55.3240
9+ $11.3485 $102.1365
14+ $10.9939 $153.9146
19+ $10.6392 $202.1448
25+ $10.2846 $257.1150
33+ $9.2207 $304.2831
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess