EN
  • EN
  • DE

EKS-LM3S9D90

Part No EKS-LM3S9D90
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9D90 EVAL BRD / LM3S9D90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9D90
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342353-EKS-LM3S9D90
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S9D90 CAD Model

Description

Overview of Texas Instruments EKS-LM3S9D90

The Texas Instruments EKS-LM3S9D90 is a feature-rich evaluation kit designed to provide a comprehensive platform for developers to explore the capabilities of the LM3S9D90 microcontroller, which is part of the Stellaris® family of ARM® Cortex™-M3 based microcontrollers. This evaluation kit is an ideal starting point for creating sophisticated applications in industrial, medical, home appliance, and consumer electronics markets.

Key Features

  • High-Performance ARM Cortex-M3 Processor: At the heart of the EKS-LM3S9D90 is an ARM Cortex-M3 processor running at speeds up to 100 MHz, providing a balance of efficiency and computing power suitable for a variety of applications.
  • Memory and Storage: The kit includes 256KB of Flash memory and 96KB of SRAM, providing ample space for application code and data storage.
  • Extensive I/O Capabilities: A wide range of peripherals including GPIOs, UARTs, I2C, SPI, CAN, and USB interfaces are available, which enable developers to connect a multitude of sensors, actuators, and communication modules.
  • Integrated 10/100 Ethernet MAC+PHY: For applications requiring network connectivity, the onboard Ethernet MAC and PHY support 10/100 Mbps Ethernet for seamless integration into networked systems.
  • QVGA Display: The evaluation kit comes with a QVGA display providing a graphical interface for user interaction and data visualization.
  • Onboard Debugging: With an In-Circuit Debug Interface (ICDI), developers can easily debug their applications without the need for additional hardware.

Software Support

The EKS-LM3S9D90 is supported by Texas Instruments' comprehensive software ecosystem, which includes the StellarisWare® software package. This package features a robust library of software examples, drivers, and middleware to jumpstart development and reduce time to market.

Development Flexibility

Developers can take advantage of the stackable BoosterPack™ pinout for expandability and compatibility with additional modules, enhancing the functionality of the evaluation kit. The EKS-LM3S9D90's flexible design and software support make it a versatile choice for a wide array of embedded system projects.

Whether you are a seasoned engineer or a student just starting out, the Texas Instruments EKS-LM3S9D90 evaluation kit provides a solid foundation for developing advanced and reliable embedded solutions.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess