EN
  • EN
  • DE

ISO7742DW

Part No ISO7742DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50610, ISO7742DW-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922123-ISO7742DW
Ultra Librarian 3D Model Ultra Librarian ISO7742DW CAD Model

Description

The ISO7742DW from Texas Instruments is a high-performance, quad-channel digital isolator designed to provide robust signal isolation for a variety of applications. This device is a part of the ISO774x family of high-speed, robust emc isolators which are essential in providing electrical isolation between sensitive circuitry and noisy environments.

Key Features

  • High Isolation Voltage: The ISO7742DW offers an isolation voltage of 5000 Vrms for 1 minute, providing a high degree of protection against high voltage transients.
  • High-Speed Data Transfer: With a signaling rate up to 100 Mbps, this isolator is suitable for high-speed data applications, ensuring minimal signal delay.
  • Low Power Consumption: The device is designed for efficiency, with low power consumption that makes it ideal for energy-sensitive designs.
  • Robust EMC Performance: It features robust electromagnetic compatibility (EMC) including high immunity to transients, which is critical for industrial environments.
  • Quad-Channel Configuration: The ISO7742DW provides four isolated channels, with two channels in each direction, offering flexibility in bidirectional communication.
  • Wide Temperature Range: This isolator operates over a wide temperature range from -40°C to +125°C, suitable for harsh industrial conditions.

Applications

The ISO7742DW is designed to meet the needs of a broad spectrum of applications, such as:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated interface for sensors and actuators
  • Motor control circuits
  • Power supply control and monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ISO7742DW is no exception. It is built to meet the rigorous standards of industrial and medical applications, ensuring long-term reliability and performance. The device is available in a 16-pin SOIC wide-body (DW) package, providing a compact solution with a guaranteed isolation barrier life.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the ISO7742DW.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0003 $50.0150
110+ $0.9370 $103.0700
170+ $0.9054 $153.9180
240+ $0.8421 $202.1040
310+ $0.8104 $251.2240
390+ $0.7788 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess