EN
  • EN
  • DE

ISO7741EDWRQ1

Part No ISO7741EDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16.5ns, 16.5ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7741
Other Names 296-ISO7741EDWRQ1TR,296-ISO7741EDWRQ1CT,296-ISO7741EDWRQ1DKR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243838-ISO7741EDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7741EDWRQ1 CAD Model

Description

The ISO7741EDWRQ1 from Texas Instruments is a high-performance, automotive-grade digital isolator designed to meet the stringent requirements of the automotive industry. This robust quad-channel isolator provides signal isolation for communication across a galvanic isolation barrier, enhancing system safety and reliability in automotive applications.

Key Features:

  • High Isolation Capability: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7741EDWRQ1 ensures that electronic systems are protected from high voltage spikes and surges, which are common in automotive environments.
  • Quad-Channel Configuration: This device features four independent isolation channels, with two channels dedicated to forward communication and two for reverse direction, providing flexibility in design and application.
  • High-Speed Operation: The isolator supports data rates up to 100 Mbps, allowing for rapid communication between microcontrollers, sensors, and actuators in time-critical systems.
  • Robust Electromagnetic Compatibility (EMC): It has excellent immunity to electromagnetic interference and emissions, ensuring reliable operation in the noisy electrical environment of vehicles.
  • Wide Temperature Range: The ISO7741EDWRQ1 is operational over a wide temperature range from -40°C to +125°C, suitable for the harsh conditions encountered in automotive applications.

Applications:

The ISO7741EDWRQ1 is ideal for use in a variety of automotive systems, including:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Battery management systems
  • Infotainment and telematics

Quality and Reliability:

As an automotive-qualified product, the ISO7741EDWRQ1 meets the AEC-Q100 standard for reliability and is manufactured in facilities that are IATF 16949 certified. This ensures that the isolator is of the highest quality and suitable for automotive production.

Package and Availability:

The ISO7741EDWRQ1 is available in a compact 16-pin SOIC (DWR) package, making it easy to integrate into space-constrained automotive applications. With Texas Instruments' commitment to supply longevity, customers can rely on the consistent availability of this product for their ongoing and future designs.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3069 $50.7518
53+ $1.8929 $100.3237
82+ $1.8337 $150.3634
113+ $1.7746 $200.5298
146+ $1.7154 $250.4484
196+ $1.5380 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,657 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess