Analog Devices Inc. ADUM1401BRWZ and ADUM1401BRWZ-RL Digital Isolators
The ADUM1401BRWZ and ADUM1401BRWZ-RL are high-performance, quad-channel digital isolators from Analog Devices Inc., designed to provide robust signal isolation in various industrial and commercial applications. These devices leverage Analog Devices' proprietary iCoupler® technology to achieve high-speed data transfer through magnetic induction, which eliminates the need for traditional optocouplers and their inherent limitations.
Key Features:
- Channels: 4 independent isolation channels
- Data Rate: Capable of data rates up to 90 Mbps
- Isolation Voltage: Provides 2500 V RMS isolation for 1 minute
- Default Output State: Ensures a known startup state for outputs
- Power Supply: Operates with 3.0 V to 5.5 V supply voltages
- High Temperature Operation: Rated for industrial temperature ranges (-40°C to +105°C)
- Regulatory Approvals: UL, CSA, VDE, and CQC certified for safety
- Packaging: Available in a 16-lead SOIC wide-body package
The ADUM1401BRWZ and ADUM1401BRWZ-RL are specifically designed to improve system performance by simplifying PCB layout and reducing noise issues. They are ideal for isolating sensitive electronic components from noisy environments, providing a reliable communication interface without compromising data integrity. These devices are suitable for a variety of applications, including but not limited to, industrial automation, data acquisition systems, and medical equipment where electrical isolation is a critical requirement.
Moreover, the ADUM1401BRWZ-RL variant is offered in reel packaging, which facilitates efficient handling and manufacturing processes, making it an excellent choice for high-volume production needs.
With their robust design and high reliability, the ADUM1401BRWZ and ADUM1401BRWZ-RL from Analog Devices Inc. represent state-of-the-art solutions for designers seeking to enhance system safety and performance while maintaining signal integrity across isolated interfaces.