EN
  • EN
  • DE

ISO6760LDWR

Part No ISO6760LDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description INTEGRATED INTERLOCK, 50-MBPS, S  /  Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 20.5ns, 20.5ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6760
Other Names 296-ISO6760LDWRDKR,296-ISO6760LDWRTR,296-ISO6760LDWRCT
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243866-ISO6760LDWR
Ultra Librarian 3D Model Ultra Librarian ISO6760LDWR CAD Model

Description

Introducing the Texas Instruments ISO6760LDWR

The Texas Instruments ISO6760LDWR is a state-of-the-art multi-channel digital isolator designed to provide robust communication and signal isolation for a wide range of applications. This advanced component is an integral part of the Texas Instruments isolation portfolio, which is renowned for its high performance, reliability, and ease of use.

The ISO6760LDWR offers six channels of isolation, with multiple channel configurations available to suit various design needs. These configurations can include uni-directional or bi-directional channels, providing flexibility for both simplex and duplex communication. Each isolator channel is capable of supporting data rates up to 25 Mbps, ensuring fast and efficient data transfer that is essential for modern digital communication requirements.

One of the key features of the ISO6760LDWR is its robust isolation capability. It can withstand isolation voltages of up to 3000 Vrms for 1 minute per UL 1577, providing safety and protection for sensitive circuitry. This makes it an ideal choice for industrial applications, where electrical noise and potential ground loops can cause significant issues.

The device operates over a wide supply voltage range of 2.25 V to 5.5 V, allowing for compatibility with various logic levels and making it versatile for integration into different system designs. Additionally, the ISO6760LDWR boasts low power consumption, which is critical for energy-sensitive applications.

Designed with the needs of modern electronics in mind, the ISO6760LDWR comes in a compact 16-pin SOIC wide body package, offering a space-saving solution without compromising on functionality. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating conditions.

Whether you're designing for industrial automation, motor control, medical equipment, or any application requiring reliable signal isolation, the Texas Instruments ISO6760LDWR is the go-to component for ensuring integrity and protection in your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5763 $51.5260
48+ $2.1139 $101.4672
74+ $2.0479 $151.5446
101+ $1.9818 $200.1618
131+ $1.9158 $250.9698
175+ $1.7176 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,748 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess