EN
  • EN
  • DE

TXS02326RGER

Part No TXS02326RGER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DUAL-SUPPLY 2:1 SIM CARD MULTIPLEXER/TRANSLATOR WITH AUTOMATIC DETECTION AND SLOT DEDICATED DUAL LDO | IC SIM CARD MUX 2:1 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Mobile Handsets
Interface I2C
Supply Voltage (V) 1.7V ~ 3.3V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting Style SMD
Family Part Number TXS02326
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1275143-TXS02326RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS02326RGER CAD Model

Description

The TXS02326RGER is a versatile and advanced integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically tailored for mobile and other space-constrained applications, where it serves as a SIM card interface device that supports the connection of three SIM cards to a single SIM card controller.

Key Features

  • Multi-SIM Capability: The device allows the user to interface three SIM cards with one SIM card controller, which is ideal for mobile phones that require multiple SIM card support.
  • Low-Power Consumption: Designed with power efficiency in mind, the TXS02326RGER helps in extending the battery life of portable devices.
  • Voltage Level Translation: It includes voltage level translators that allow SIM card signals to be translated to the appropriate levels required by the SIM card controller.
  • High ESD Protection: The device features integrated electrostatic discharge (ESD) protection circuitry to safeguard the SIM card interfaces against damage from static electricity.
  • Small Form Factor: Housed in a compact 24-pin QFN package, the TXS02326RGER saves valuable board space and is suitable for slim and compact device designs.

Applications

The TXS02326RGER is widely used in a variety of applications, particularly where multiple SIM card support is essential. Common applications include:

  • Smartphones and feature phones with dual or triple SIM capabilities
  • Tablets and other portable devices that require cellular connectivity
  • Wireless communication modules for IoT (Internet of Things)

Technical Specifications

The device operates over a wide supply voltage range and is characterized for operation from -40°C to 85°C. It adheres to strict industry standards for quality and reliability, ensuring optimal performance in demanding environments.

Ordering Information

For detailed information, pricing, and ordering options for the TXS02326RGER, please visit the Texas Instruments official website or contact their sales and support team. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1452 $51.4848
57+ $1.7602 $100.3314
88+ $1.7052 $150.0576
122+ $1.6502 $201.3244
157+ $1.5952 $250.4464
210+ $1.4302 $300.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,819 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess