EN
  • EN
  • DE

ISO6720QDWVRQ1

Part No ISO6720QDWVRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description IC ISOLATION / General Purpose Digital Isolator 5000Vrms 2 Channel 50Mbps 100kV/µs CMTI 8-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO6720
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352608-ISO6720QDWVRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6720QDWVRQ1 CAD Model

Description

The ISO6720QDWVRQ1 from Texas Instruments is a state-of-the-art isolated gate driver designed for automotive and industrial applications. This high-performance device is tailored to drive power switches like IGBTs, MOSFETs, and SiC MOSFETs with precision and efficiency. It is a crucial component in systems requiring reliable isolation between the low-voltage control side and the high-voltage power side, such as electric vehicles, power inverters, and motor drives.

Key Features

  • Robust Isolation: The device provides reinforced galvanic isolation of up to 5.7kVRMS for 1 minute per UL 1577, ensuring safe operation and protection against high-voltage transients.
  • High-Performance Driving: Capable of delivering peak output currents of +/-2.5A, the ISO6720QDWVRQ1 can efficiently switch power devices with high gate charge.
  • Wide Operating Temperature Range: Suitable for harsh environments, it operates over an extended temperature range of -40°C to +125°C, making it ideal for automotive under-hood applications.
  • Fast Propagation Delays: With typical propagation delays of 38ns and a maximum of 65ns, the device ensures synchronous switching, improving system efficiency.
  • CMR and CMTI Performance: It features a Common-Mode Transient Immunity (CMTI) of 100kV/µs, minimizing the risk of erroneous gate driver outputs in noisy environments.

Applications

  • Hybrid and Electric Vehicles (HEV/EV)
  • Motor Control Units
  • Power Inverters and Converters
  • Renewable Energy Systems

The ISO6720QDWVRQ1 is available in a compact 16-pin SOIC package, making it convenient for integration into a variety of circuit designs. Its advanced features and robust performance make it an essential component for designers seeking to enhance system reliability and efficiency in demanding applications.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design incorporates the latest in isolation technology with the ISO6720QDWVRQ1.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6743 $51.4402
34+ $3.0148 $102.5032
52+ $2.9206 $151.8712
71+ $2.8264 $200.6744
92+ $2.7322 $251.3624
123+ $2.4495 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess