EN
  • EN
  • DE

LTM2892HY-I#PBF

Part No LTM2892HY-I#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 3500VRMS 6CH I2C 24BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features I²C Digital Isolator 3500Vrms 6 Channel 400kHz 50kV/µs CMTI 24-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-BBGA
Case / Package 24-BGA (9x6.25)
Family Name LTM2892
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924477-LTM2892HY-I#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2892HY-I#PBF CAD Model

Description

Product Overview: LTM2892HY-I#PBF

The LTM2892HY-I#PBF is a high-performance, isolated USB μModule transceiver from Analog Devices Inc., designed to provide a robust communication interface for data acquisition and control applications. This innovative product ensures reliable data transfer in noisy environments typically found in industrial, medical, and automotive systems.

Key Features

  • Isolation: The LTM2892HY-I#PBF features 2500V RMS of galvanic isolation, which prevents ground loops and interrupts noise that can compromise the integrity of the data signal.
  • Integrated Power: An integrated, isolated DC/DC converter provides power to the transceiver and the isolated side of the interface, simplifying the system design and reducing external component requirements.
  • High-Speed USB Interface: This product supports full-speed (12Mbps) USB communication, offering a fast and reliable link for data transfer between devices.
  • Robust ESD Protection: The device includes ESD protection structures on all pins, enhancing the system's resilience against electrostatic discharges and improving overall reliability.
  • Temperature Range: The LTM2892HY-I#PBF operates over the industrial temperature range of -40°C to 105°C, ensuring consistent performance in harsh environments.

Applications

  • Industrial Control and Automation
  • Medical Equipment
  • Automotive Diagnostics and Control Systems
  • Test and Measurement Devices
  • Isolated USB Data Transfer

Quality and Reliability

As with all Analog Devices Inc. products, the LTM2892HY-I#PBF is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. This component is packaged in a compact, surface-mountable BGA package, which is RoHS compliant and designed for solder reflow processes.

Conclusion

The LTM2892HY-I#PBF from Analog Devices Inc. represents a state-of-the-art solution for designers who require an isolated USB interface with integrated power supply, robust ESD protection, and high-speed data transfer capabilities. Its wide temperature range and galvanic isolation make it an ideal choice for challenging environments where data integrity and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess