EN
  • EN
  • DE

LTM2883HY-3I#PBF

Part No LTM2883HY-3I#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features - Digital Isolator 2500Vrms Channel 4MHz, 8MHz - CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2883
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924469-LTM2883HY-3I#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2883HY-3I#PBF CAD Model

Description

Product Overview: LTM2883HY-3I#PBF by Analog Devices Inc.

The LTM2883HY-3I#PBF is a high-performance, isolated USB transceiver with isolated power from Analog Devices Inc. This robust component ensures reliable data communication in environments with high electrical noise or where ground loops can occur. It is designed to provide a complete and versatile solution for industrial, medical, and instrumentation applications requiring USB connectivity with reinforced isolation.

Key Features:

  • Integrated Isolation: The LTM2883HY-3I#PBF features 2500V RMS of galvanic isolation between the USB logic interface and the transceiver. This level of isolation ensures safe data transmission and protects sensitive equipment from high-voltage spikes and surges.
  • Isolated Power: It includes an integrated, isolated DC/DC converter that provides up to 2.5W of isolated power, eliminating the need for separate isolated power supplies and thereby simplifying design and reducing board space.
  • USB 2.0 Compatibility: The device is compatible with USB 2.0 Full Speed (12 Mbps) and Low Speed (1.5 Mbps) operation, ensuring broad compatibility with existing USB systems and devices.
  • Robust Operation: With an operational temperature range of -40°C to 85°C, the LTM2883HY-3I#PBF is suitable for harsh industrial environments.
  • Auto-Configuration: The module automatically configures itself as a bus-powered device, simplifying the design process and reducing time to market.
  • EN55022 Class B Compliant: The product meets the radiated emissions requirements of EN55022 Class B, ensuring that it can be used in a wide range of commercial applications without concerns about electromagnetic interference.

Applications:

The LTM2883HY-3I#PBF is ideal for a variety of applications where isolation is critical, such as:

  • Industrial control systems
  • Medical equipment with patient connectivity
  • Test and measurement devices
  • Isolated USB hubs and interfaces

This product from Analog Devices Inc. is not only a testament to their commitment to innovation and quality but also a versatile solution for designers looking to integrate USB connectivity with stringent isolation requirements. The LTM2883HY-3I#PBF is available in a compact, surface-mount package, ensuring easy integration into a wide range of systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6502 $91.3004
4+ $37.4567 $149.8268
5+ $36.2866 $181.4330
7+ $35.1155 $245.8085
9+ $33.9455 $305.5095
12+ $30.4343 $365.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess