EN
  • EN
  • DE

MAX22346CAAP+

Part No MAX22346CAAP+
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 4CH CAN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202845-MAX22346CAAP+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type CAN, RS422, RS485, SPI
Isolated Power No
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Ultra Librarian 3D Model Ultra Librarian MAX22346CAAP+ CAD Model

Description

Product Overview

The MAX22346CAAP+ is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications that require robust signal conditioning and amplification. This product is an ideal solution for engineers and designers who are working on sophisticated electronic systems that demand reliability, accuracy, and efficiency.

Key Features

  • High Precision: The MAX22346CAAP+ offers exceptional accuracy and stability, making it suitable for critical measurement and control applications.
  • Durable Design: With its robust construction, this product is built to withstand harsh industrial environments, ensuring long-term reliability and performance.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the MAX22346CAAP+ delivers superior signal processing capabilities.
  • Versatile Integration: Its compact form factor allows for easy integration into a variety of electronic assemblies, saving space without compromising functionality.

Applications

The versatile nature of the MAX22346CAAP+ lends itself to a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control and automation
  • Medical equipment
  • Instrumentation and measurement devices
  • Communication infrastructure

Technical Specifications

The technical specifications of the MAX22346CAAP+ are designed to meet the rigorous demands of modern electronic systems:

  • Operating Temperature Range: Ensures reliable operation across a wide range of environmental conditions.
  • Package Type: The product comes in a user-friendly package that simplifies the mounting and soldering process on printed circuit boards.
  • Supply Voltage: Supports a range of supply voltages, providing flexibility in system design and power management.

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the MAX22346CAAP+ is no exception. Customers can expect comprehensive technical support and resources to ensure successful integration and operation of this product in their systems.

Whether you're designing a sophisticated automotive sensor system or a critical piece of medical diagnostic equipment, the MAX22346CAAP+ from Analog Devices Inc. offers the performance and reliability needed to deliver exceptional results.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8057 $74.4171
5+ $20.3534 $101.7670
8+ $19.7174 $157.7392
11+ $19.0813 $209.8943
14+ $18.4453 $258.2342
19+ $16.5372 $314.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess