EN
  • EN
  • DE

ISO5851DWR

Part No ISO5851DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 110ns, 110ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number ISO5851
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922084-ISO5851DWR
Ultra Librarian 3D Model Ultra Librarian ISO5851DWR CAD Model

Description

The ISO5851DWR is a high-performance, isolated gate driver designed by Texas Instruments for driving IGBTs and MOSFETs in high-side configurations. This advanced driver is a crucial component in a wide range of applications such as motor control, industrial inverters, and power supplies, where efficient and reliable high-voltage switching is necessary.

Key Features:

  • Isolation: The ISO5851DWR offers reinforced galvanic isolation up to 5.7kV RMS for 1 minute, which is certified by VDE, and provides an isolation voltage of 8000 VPK per UL 1577. This ensures safe operation by protecting low-voltage circuits from high-voltage transients.
  • High-Side Drive: It is capable of driving high-side switches, making it suitable for half-bridge and full-bridge topologies.
  • High Drive Strength: With a peak output current of +/-2.5A, the ISO5851DWR can effectively switch power transistors at high speeds, reducing switching losses and improving efficiency.
  • Desaturation Detection: It includes a DESAT feature that detects overcurrent conditions, enhancing the protection of the power semiconductor.
  • Fault Reporting: The driver provides fault reporting via an FAULT pin, which simplifies system diagnostics and increases system reliability.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it reliable in harsh environments.
  • Package: It comes in a compact 16-pin SOIC (DWR) package, optimizing board space without compromising performance.

Applications:

The ISO5851DWR is ideal for a variety of high-side gate driving applications, including:

  • Motor Drives
  • Renewable Energy Systems
  • Industrial Inverters
  • Power Supplies
  • Automotive Systems

With its robust design and advanced protection features, the ISO5851DWR by Texas Instruments ensures efficient and reliable operation in demanding applications, providing designers with a flexible and powerful solution for high-voltage gate driving needs.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,520 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess