EN
  • EN
  • DE

ISO1640DWR

Part No ISO1640DWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description HOT-SWAPPABLE, ROBUST-EMC BIDIRE  /  I²C Digital Isolator 5000Vrms 2 Channel 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO164x
Package Tape & Reel
Technology Capacitive Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 70ns, 88ns
Pulse Width Distortion (Max) 45ns
Rise / Fall Time (Typ) 24ns, 16ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1640DWRDKR,296-ISO1640DWRCT,296-ISO1640DWRTR
Standard Package 2,000
Win Source Part Number 979690-ISO1640DWR
Ultra Librarian 3D Model Ultra Librarian ISO1640DWR CAD Model

Description

The ISO1640DWR is a high-performance, robust digital isolator manufactured by Texas Instruments, designed to provide outstanding signal isolation for a wide variety of applications. This component is a part of the ISO1640 series, which is known for its high isolation capabilities and reliability.

Key Features

  • Isolation Rating: The ISO1640DWR offers an isolation voltage of 2500 Vrms for 1 minute per UL 1577, which helps ensure the safety and integrity of data across the isolation barrier.
  • Channel Configuration: It features a dual-channel bidirectional isolator with a channel direction configured by the device's logic.
  • Signaling Rate: This device supports up to 150 Mbps signaling rate, making it suitable for high-speed digital interfaces.
  • Supply Voltage: It operates across a wide supply voltage range, typically from 3 V to 5.5 V, allowing for flexible integration into various circuit designs.
  • Low Power Consumption: The ISO1640DWR is designed for efficiency, with low power consumption that is ideal for power-sensitive applications.
  • Robustness: The device is characterized for operation from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: Housed in a 16-pin SOIC wide body (DWR) package, it provides a compact footprint while maintaining excellent isolation performance.

Applications

The ISO1640DWR is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supplies and inverters
  • Communication systems

Why Choose ISO1640DWR?

Opting for the ISO1640DWR from Texas Instruments means selecting a product that delivers high-speed digital isolation with the quality and support expected from a leading semiconductor manufacturer. Whether you're designing for industrial, medical, or communication applications, this isolator provides the performance and reliability to meet your needs.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2044 $52.0440
24+ $4.2703 $102.4872
37+ $4.1369 $153.0653
50+ $4.0034 $200.1700
65+ $3.8700 $251.5500
87+ $3.4696 $301.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,366 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess