EN
  • EN
  • DE

ISO154XEVM

Part No ISO154XEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR ISO154X
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Interface
Function Digital Isolator
Utilized IC / Part ISO1540, ISO1541
Primary Attributes 2 Channel Bi-Directional
Supplied Contents Board(s)
Secondary Attributes 3V ~ 5.5V Supply
Base Product Number ISO154
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 922076-ISO154XEVM
Ultra Librarian 3D Model Ultra Librarian ISO154XEVM CAD Model

Description

The ISO154XEVM from Texas Instruments is a comprehensive evaluation module designed to showcase the features and capabilities of the ISO154x family of digital isolators. These devices are essential for ensuring signal integrity and electrical isolation in a variety of industrial and telecom applications.

Key Features

  • Robust Isolation: The ISO154x series offers reinforced isolation of up to 5000 Vrms, providing reliable protection against high voltage spikes and surges.
  • High-Speed Data Transfer: With support for data rates up to 100 Mbps, these digital isolators ensure fast and accurate data communication.
  • Low Power Consumption: Designed for efficiency, the ISO154x devices consume minimal power, making them ideal for power-sensitive applications.
  • Flexible Power Supply: The EVM supports a wide range of supply voltages, accommodating various application requirements.
  • Signal Integrity: The integrated edge rate control feature minimizes emissions and reduces EMI, ensuring clean signal transmission.

Applications

The ISO154XEVM is suited for testing and development in applications such as:

  • Industrial automation
  • Motor control systems
  • Medical equipment
  • Power inverters
  • Telecommunications

Design and Development Support

The evaluation module is designed to facilitate easy integration and testing. It includes onboard connectors that make it simple to hook up to existing systems for rapid prototyping. Additionally, the EVM comes with comprehensive documentation and support materials, including schematics, layout files, and application notes, to assist developers in getting up to speed quickly with the ISO154x digital isolators.

Ordering Information

The ISO154XEVM can be ordered directly from Texas Instruments or through authorized distributors. Detailed information about pricing and availability can be found on the Texas Instruments website.

With the ISO154XEVM, engineers and designers can evaluate the performance of the ISO154x digital isolators in their own systems, ensuring they meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.3712 $55.3712
3+ $45.4328 $136.2984
4+ $44.0131 $176.0524
5+ $42.5933 $212.9665
7+ $41.1735 $288.2145
9+ $36.9142 $332.2278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess