EN
  • EN
  • DE

ISO1176TDWR

Part No ISO1176TDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 40Mbps
Supply Voltage - Operating 3 V to 5.5 V, 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 070203-ISO1176TDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO1176TDWR CAD Model

Description

The ISO1176TDWR is a robust and high-performance product from Texas Instruments, a world-renowned leader in the semiconductor industry.

  • Type: Isolated half-duplex differential line transceiver
  • Package: Compact SOIC (DW)
  • Mounting Type: Surface-mount device (SMD)
  • Data Rate: Up to 40 Mbps
  • Isolation Barrier: Up to 2500 Vrms for 1 minute per UL1577
  • Fail-Safe Receiver Inputs: Remains high if inputs are open or shorted
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 3V to 5.5V
  • Supply Current: Typical 2.7 mA
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6968 $51.6648
26+ $3.8538 $100.1988
41+ $3.7333 $153.0653
56+ $3.6129 $202.3224
72+ $3.4925 $251.4600
96+ $3.1312 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,890 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess