EN
  • EN
  • DE

ISO1042QDWVRQ1

Part No ISO1042QDWVRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO FULL 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver, Isolated Full CAN 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name ISO1042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ISO1042QDWVRQ1TR, 296-ISO1042QDWVRQ1CT, 296-ISO1042QDWVRQ1DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851358-ISO1042QDWVRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1042QDWVRQ1 CAD Model

Description

The ISO1042QDWVRQ1 is a high-performance isolated CAN (Controller Area Network) transceiver from Texas Instruments designed to meet the rigorous standards of automotive and industrial communication networks. This device provides robust signal isolation, ensuring reliable data transmission even in environments with high electrical noise.

Key Features

  • Isolation: With up to 5000 VRMS (1 minute) isolation rating, it ensures the safety and integrity of communication.
  • High-Speed CAN: It supports CAN data rates up to 1 Mbps for efficient data transfer.
  • Robustness: The device is designed to withstand common-mode voltages up to ±70 V, making it suitable for harsh electrical environments.
  • Low Loop Delay: Features a low propagation delay, which facilitates improved data accuracy and timing.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +125°C, making it suitable for a wide range of applications.

Applications

The ISO1042QDWVRQ1 is ideal for a variety of applications, including:

  • Automotive networks, such as powertrain and chassis control
  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Energy generation and distribution systems

Quality and Reliability

As a product of Texas Instruments, known for their stringent quality control, the ISO1042QDWVRQ1 is manufactured to deliver high reliability and performance. It is AEC-Q100 qualified, which is a critical standard for automotive components, ensuring that the device can withstand the harsh conditions of automotive environments.

Package and Availability

The ISO1042QDWVRQ1 comes in a compact 16-pin SOIC (QDW) package, which is designed for space-constrained applications. It is also available in tape and reel form for ease of manufacturing and assembly processes.

For detailed specifications, application notes, and additional resources, customers can visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8219 $53.5066
32+ $3.1359 $100.3488
50+ $3.0379 $151.8950
69+ $2.9399 $202.8531
88+ $2.8419 $250.0872
118+ $2.5480 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess