EN
  • EN
  • DE

INA848IDR

Part No INA848IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC / Current Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 45V/µs
-3db Bandwidth 2.8 MHz
Current - Input Bias 25 nA
Voltage - Input Offset 10 µV
Current - Supply 6.2mA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA848
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA848IDRTR
Standard Package 2,500
Win Source Part Number 1003910-INA848IDR
Ultra Librarian 3D Model Ultra Librarian INA848IDR CAD Model

Description

Product Overview: INA848IDR from Texas Instruments

The INA848IDR is a high-precision, low-power, current-sensing amplifier from Texas Instruments, designed to provide accurate current measurement in a wide range of applications. This device is part of TI's industry-leading portfolio of current sense amplifiers, which are known for their reliability and performance.

Key Features

  • High Accuracy: The INA848IDR offers a precision current sensing solution, with a low offset voltage that enables accurate measurements even at low current levels.
  • Wide Bandwidth: With a bandwidth of 1 MHz, this amplifier is capable of monitoring fast current signals, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for efficiency, the INA848IDR consumes minimal power, which helps to reduce the overall power consumption of the system it is integrated into.
  • Common-Mode Range: The device features a wide common-mode range from -0.2V to +26V, allowing it to be used in systems with a variety of voltage levels.
  • Gain Options: It provides multiple gain options, enabling customization for different current sensing requirements.
  • Robust Design: The INA848IDR is designed to withstand the rigors of industrial environments, with features that protect against overvoltage and EMI interference.

Applications

The INA848IDR is versatile and can be used in numerous applications, including:

  • Power management systems
  • Battery chargers
  • Motor control circuits
  • Overcurrent protection systems
  • Automotive systems
  • Portable devices

Product Specifications

The INA848IDR is offered in a compact SOIC-8 package, making it easy to integrate into a variety of circuit designs. It operates over a temperature range of -40°C to +125°C, ensuring reliability across a wide range of operating conditions. The device is also RoHS compliant and lead-free, meeting environmental standards for electronic components.

For engineers and designers looking for a dependable current-sensing solution, the INA848IDR from Texas Instruments stands out as a top choice. Its combination of precision, efficiency, and versatility makes it an invaluable component in any application requiring current measurement.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4482 $52.3446
7+ $14.3165 $100.2155
11+ $13.8691 $152.5601
15+ $13.4217 $201.3255
20+ $12.9743 $259.4860
26+ $11.6322 $302.4372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess