EN
  • EN
  • DE

INA381A3IDGSR

Part No INA381A3IDGSR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Product Status Active
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357393-INA381A3IDGSR
Ultra Librarian 3D Model Ultra Librarian INA381A3IDGSR CAD Model

Description

Product Overview: Texas Instruments INA381A3IDGSR

The INA381A3IDGSR is a high-precision current-sense amplifier with an integrated comparator from Texas Instruments, designed to offer industry-leading performance for power management and control systems. This component is part of TI's extensive portfolio of current sense amplifiers, which are used to translate small differential voltage signals into easily measurable currents, thus enabling accurate current monitoring of various electronic systems.

Key Features and Benefits

  • High Accuracy: The INA381A3IDGSR features a low offset voltage and high gain accuracy, which ensures precise current measurement, critical for maintaining system efficiency and performance.
  • Integrated Comparator: With an onboard comparator, this device can provide a threshold-based alert function, which is essential for overcurrent protection, undercurrent detection, and other threshold-triggered events.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2V to +26V, making it suitable for a variety of applications, including those with significant common-mode voltage swings.
  • Adjustable Threshold: The comparator’s threshold is adjustable via an external reference voltage, offering flexibility in setting precise overcurrent or undercurrent detection levels.
  • Low Power Consumption: This device is optimized for low power operation, which helps in reducing the overall power consumption of the system it is used in.
  • Multiple Gain Options: It is available in gain options of 20 V/V, 50 V/V, 100 V/V, and 200 V/V, allowing designers to choose the appropriate gain for their specific application requirements.

Applications

The INA381A3IDGSR is suitable for a diverse range of applications, including but not limited to:

  • Power management systems
  • Battery chargers and monitors
  • Overcurrent and undercurrent protection circuits
  • Portable and wearable devices
  • Automotive systems

With its small footprint, the INA381A3IDGSR comes in a VSSOP-10 package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance in challenging environments, and its ease of use simplifies the design-in process for engineers.

Overall, the Texas Instruments INA381A3IDGSR is a versatile and reliable component that enhances the safety, efficiency, and accuracy of electronic systems in various industrial and consumer applications.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8702 $52.2120
145+ $0.7140 $103.5300
220+ $0.6917 $152.1740
300+ $0.6694 $200.8200
390+ $0.6471 $252.3690
520+ $0.5801 $301.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess