The INA321EA by Texas Instruments is a state-of-the-art instrumentation amplifier designed for precise data acquisition and sensor measurement in a wide range of applications. This high-performance component is ideal for professionals seeking accuracy and reliability in their electronic designs.
Key Features:
- Low Offset Voltage: The INA321EA boasts an impressive low offset voltage, which is crucial for maintaining accuracy in measurements and reducing error in signal processing.
- High Common-Mode Rejection Ratio (CMRR): With a high CMRR, this amplifier is capable of rejecting unwanted signals and noise that are common to both input leads, thus enhancing the quality of the output signal.
- Single-Supply Operation: Designed for convenience, the INA321EA operates on a single power supply, which simplifies the power design of the circuit and makes it suitable for portable applications.
- Low Power Consumption: It is optimized for energy efficiency, making it an excellent choice for battery-powered devices where power conservation is critical.
- Wide Bandwidth: The device offers a wide bandwidth to accommodate a variety of signal frequencies, ensuring versatility across different use cases.
Applications:
The INA321EA is versatile and can be used in multiple applications, including:
- Medical instrumentation
- Industrial process controls
- Strain gauge amplifiers
- Transducer interfaces
- Data acquisition systems
Technical Specifications:
Parameter
Value
Supply Voltage
2.7V to 5.5V
Operating Temperature
-40°C to +125°C
Package
SSOP-14
The INA321EA is available in a compact SSOP-14 package, making it suitable for space-constrained applications without compromising performance. Texas Instruments' commitment to quality ensures that this instrumentation amplifier meets the highest standards for both reliability and functionality.