EN
  • EN
  • DE

INA302A2IPWR

Part No INA302A2IPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description INA302A2IPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Regulator High/Low-Side - 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA302
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921222-INA302A2IPWR
Ultra Librarian 3D Model Ultra Librarian INA302A2IPWR CAD Model

Description

Product Overview: INA302A2IPWR by Texas Instruments

The INA302A2IPWR is a sophisticated current-sensing solution designed and manufactured by Texas Instruments (TI), a leader in semiconductor technology. This precision bidirectional current sense amplifier is part of TI's extensive portfolio of current sense amplifiers, known for their high accuracy and reliability. The INA302A2IPWR is specifically engineered for applications that require precise current measurement across a shunt resistor.

Key Features

  • Integrated Comparator: This device incorporates a high-precision amplifier with an integrated comparator, which simplifies the design for overcurrent protection circuits.
  • Adjustable Threshold: The threshold voltage for the comparator can be set externally, providing flexibility and precision tailored to specific application needs.
  • High Accuracy: The INA302A2IPWR offers excellent accuracy, ensuring that current measurements are reliable and consistent, which is critical for system monitoring and control.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, accommodating various supply voltages and making it suitable for both high-side and low-side current sensing.
  • Low Quiescent Current: The device boasts a low quiescent current, which minimizes power consumption and is ideal for power-sensitive applications.

Applications

The INA302A2IPWR is versatile and can be used in a wide array of applications, including:

  • Motor control systems
  • Battery management systems
  • Overcurrent protection circuits
  • Power management in consumer electronics
  • Automotive systems

Package and Availability

TI's INA302A2IPWR comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The small footprint allows for efficient use of PCB space while providing robust functionality.

For designers and engineers looking for a reliable current sensing solution, the INA302A2IPWR from Texas Instruments offers an optimal blend of accuracy, flexibility, and efficiency. Whether it's for safeguarding circuits against overcurrent conditions or for precise monitoring of power consumption, this device is an excellent choice for enhancing system performance and protection.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9604 $55.6832
18+ $5.7111 $102.7998
28+ $5.5326 $154.9128
38+ $5.3541 $203.4558
49+ $5.1757 $253.6093
65+ $4.6403 $301.6195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess