EN
  • EN
  • DE

ESDL3552PFCT5G

Part No ESDL3552PFCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.5V
Voltage - Clamping (Max) @ Ipp 21.5V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power Line Protection No
Applications USB
Capacitance @ Frequency 0.25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 3-XFDFN
Supplier Device Package 3-X4DFN (0.62x0.32)
Base Product Number ESDL3552
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 966820-ESDL3552PFCT5G
Ultra Librarian 3D Model Ultra Librarian ESDL3552PFCT5G CAD Model

Description

ON Semiconductor ESDL3552PFCT5G Product Overview

The ESDL3552PFCT5G, from ON Semiconductor, is a cutting-edge ESD protection diode designed to safeguard high-speed data lines and other sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Its ultra-small package and low capacitance make it an ideal choice for a wide range of applications, including mobile devices, portable electronics, and high-speed data interfaces.

Key Features

  • Low Clamping Voltage: The device offers excellent protection by clamping ESD strikes at a low voltage, ensuring sensitive circuit components are shielded from the harmful effects of high-voltage transients.
  • Low Leakage Current: It features a very low leakage current, which helps to preserve battery life in portable applications by minimizing power consumption when the device is in standby mode.
  • Low Capacitance: With a low loading capacitance, the ESDL3552PFCT5G is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It meets the IEC61000-4-2 standard, providing robust ESD protection up to ±30 kV (air discharge) and ±30 kV (contact discharge), ensuring reliability and longevity of the protected device.
  • Ultra-Small Package: The compact SOD-882 package is space-efficient, making it perfect for space-constrained applications.

Applications

  • USB 2.0 and 3.0 Interfaces
  • HDMI and DisplayPort Interfaces
  • Digital Visual Interface (DVI)
  • Mobile Handsets and Portable Electronics
  • High-Speed Data Line Protection

The ESDL3552PFCT5G is designed for seamless integration into various electronic systems, offering a robust shield against ESD without compromising the performance of high-speed circuits. Its ability to rapidly respond to transient events and dissipate them effectively makes it a reliable component in protecting critical data lines and circuits from the potentially devastating effects of electrostatic discharge.

With ON Semiconductor's commitment to quality and performance, the ESDL3552PFCT5G stands out as a protective solution for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2659 $58.4980
530+ $0.2182 $115.6460
820+ $0.2114 $173.3480
1,130+ $0.2046 $231.1980
1,465+ $0.1977 $289.6305
1,955+ $0.1773 $346.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess