EN
  • EN
  • DE

INA250A1PWR

Part No INA250A1PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP / Current-Shunt Monitor with Precision Integrated Shunt Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.2V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 28μA
Current - Supply 200μA
Voltage - Supply, Single/Dual (±) 2.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810533-INA250A1PWR
Ultra Librarian 3D Model Ultra Librarian INA250A1PWR CAD Model

Description

Product Overview: INA250A1PWR by Texas Instruments

The INA250A1PWR is a precision current-sensing amplifier that integrates an internal shunt resistor, providing a comprehensive current measuring solution from Texas Instruments. This device is designed to offer a high level of accuracy and ease of use in applications requiring current monitoring.

With a built-in precision shunt resistor of 2 mΩ, the INA250A1PWR simplifies the design process by eliminating the need for external shunt resistors. This integration not only saves board space but also reduces the system's complexity and enhances performance by minimizing errors due to temperature drift and parasitic inductance.

The device operates over a wide common-mode voltage range from 2.7V to 5.5V, which allows it to be used in various systems without the need for additional level shifting. It is capable of measuring currents with excellent accuracy due to its low offset voltage and high precision gain of 20 V/V. This makes it suitable for a range of applications, including power management, battery chargers, and portable devices where precise current measurement is critical.

The INA250A1PWR is available in a small, surface-mount, TSSOP-16 package, making it ideal for space-constrained applications. Its wide temperature range from -40°C to +125°C ensures reliable operation under varying environmental conditions. Moreover, the device features a fast response time, which is essential for real-time current monitoring and control systems.

For enhanced versatility, the INA250A1PWR includes an output voltage that is directly proportional to the current passing through the internal shunt resistor. This analog voltage output can be easily interfaced with analog-to-digital converters (ADCs) for further processing in digital systems. Additionally, the device is characterized for operation from -40°C to +125°C, which makes it suitable for industrial as well as automotive applications that require robust performance in harsh environments.

Overall, the INA250A1PWR from Texas Instruments is a high-performance, reliable solution for current sensing in a wide array of electronic systems. Its integration of a shunt resistor and amplifier into a single package offers designers a simplified, accurate, and space-efficient approach to current measurement.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7472 $52.1968
39+ $2.5734 $100.3626
61+ $2.4864 $151.6704
87+ $2.3126 $201.1962
113+ $2.2256 $251.4928
141+ $2.1387 $301.5567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess