EN
  • EN
  • DE

DG408MY/PR

Part No DG408MY/PR
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Improved, 8-Channel/Dual 4-Channel, CMOS Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3pF, 26pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1167492-DG408MY/PR
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG408
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG408MY/PR CAD Model

Description

The DG408MY/PR from Maxim Integrated is a high-performance, single 8-channel multiplexer that is designed to provide efficient data acquisition and signal routing in various applications. This precision analog multiplexer is a part of Maxim's extensive range of switches and multiplexers that offer low on-resistance, low leakage currents, and high switching speeds.

Key Features

  • Low On-Resistance: The DG408MY/PR features a low on-resistance (<100Ω), which minimizes signal attenuation and ensures the integrity of the signal path.
  • Single 8-Channel Configuration: The device can connect one of eight inputs to a common output, making it versatile for complex routing applications.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • Fast Switching: The DG408MY/PR provides fast transition times, enabling quick signal switching that is essential for high-speed data acquisition and processing.
  • Wide Operating Voltage Range: The multiplexer operates over a broad voltage range, accommodating various system requirements.
  • TTL/CMOS Compatible: The logic inputs are compatible with both TTL and CMOS levels, allowing for easy integration into digital systems.

Applications

The DG408MY/PR is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Test equipment
  • Audio and video switching
  • Process control systems
  • Communication systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DG408MY/PR is no exception. This multiplexer is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

With its combination of features, the DG408MY/PR is an excellent choice for designers looking for a reliable and efficient solution to manage multiple signal paths within their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess