EN
  • EN
  • DE

1N5367BRL(43V)

Part No 1N5367BRL(43V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150090-1N5367BRL(43V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5367BRL(43V) CAD Model

Description

Product Overview: 1N5367BRL(43V) Zener Diode from ON Semiconductor

The 1N5367BRL is a robust Zener diode, expertly designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This electronic component is engineered to provide a precise voltage regulation, making it an ideal choice for a wide range of applications that require a stable reference voltage.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 43V, the 1N5367BRL offers precise voltage regulation, ensuring reliable operation in circuits that demand consistent voltage levels.
  • Power Dissipation: This Zener diode has a high power dissipation of 5W, which allows it to withstand transient voltage spikes and operate effectively under high power conditions.
  • Package: Housed in an axial-lead, transfer-molded plastic package, the 1N5367BRL is designed for through-hole mounting, making it easy to integrate into a variety of circuit boards.
  • High Surge Capability: It is capable of handling surge currents, which is essential for protecting sensitive electronic components from electrical overloads.
  • Temperature Stability: The Zener diode offers excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The 1N5367BRL Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation circuits
  • Surge protection devices
  • Power supply circuits
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1N5367BRL Zener diode is no exception and is manufactured to meet stringent industry standards for performance and reliability. This ensures that each component provides long-lasting and dependable service in your electronic designs.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the 1N5367BRL Zener diode is produced with eco-friendly materials and processes. It complies with RoHS directives, making it a responsible choice for manufacturers looking to minimize their environmental impact.

Whether you're designing power management systems or looking to protect sensitive electronics, the 1N5367BRL(43V) Zener diode from ON Semiconductor is a reliable and efficient solution that you can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess