EN
  • EN
  • DE

INA2321EA/250G4

Part No INA2321EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 500KHZ 14TSSOP / INST Amp Dual R-R O/P 5.5V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
-3db Bandwidth 500kHz
Current - Input Bias 0.5pA
Voltage - Input Offset 200μV
Operating Supply Current 40μA
Output Current per Channel 16mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 776796-INA2321EA/250G4
Popularity Medium
Supply and Demand Status Limited
Family Name INA2321
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA2321EA/250G4 CAD Model

Description

The INA2321EA/250G4 is a state-of-the-art instrumentation amplifier from Texas Instruments, designed for precision amplification of differential input signals. This high-quality component is a perfect solution for applications demanding high accuracy, low noise, and stable performance over temperature and time.

Key Features

  • High Precision: The INA2321EA/250G4 offers excellent accuracy with a low offset voltage and drift, ensuring precise signal amplification for critical measurements.
  • Wide Supply Range: It operates over a wide supply range, making it adaptable to various power environments and suitable for battery-powered applications.
  • Low Noise: The device boasts a low noise density, which is essential in applications where signal integrity is paramount.
  • Robust Design: The INA2321EA/250G4 is designed to handle common-mode signals without compromising performance, thanks to its high common-mode rejection ratio (CMRR).

Applications

The versatile nature of the INA2321EA/250G4 makes it suitable for a broad range of applications. It is commonly used in:

  • Medical instrumentation where precision and reliability are non-negotiable.
  • Industrial process controls that require consistent and accurate signal readings.
  • Data acquisition systems that depend on low-noise inputs for high-quality outputs.
  • Automotive systems, where the device's robustness ensures reliability in harsh environments.

Technical Specifications

The INA2321EA/250G4 offers a combination of technical specifications that make it a top choice for professionals:

  • Package: SOIC-14
  • Number of Channels: 1
  • Input Offset Voltage: Specified over temperature
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: As per Texas Instruments standard specifications
  • Common-Mode Rejection Ratio (CMRR): High CMRR across the full operating temperature range

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the INA2321EA/250G4 is no exception. It is built to meet stringent industry standards, ensuring performance and durability in even the most demanding situations.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6164 $52.9312
19+ $5.4289 $103.1491
29+ $5.2592 $152.5168
40+ $5.0896 $203.5840
51+ $4.9199 $250.9149
69+ $4.4110 $304.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess