EN
  • EN
  • DE

STC89C58RD+40C-PQFP

Part No STC89C58RD+40C-PQFP
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344932-STC89C58RD+40C-PQFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C58RD+40C-PQFP CAD Model

Description

The STC89C58RD+40C-PQFP is an 8-bit microcontroller manufactured by STC Microcontroller. It is based on an enhanced 8051 core, which provides improved performance compared to standard 8051 microcontrollers. This version comes in a PQFP (Plastic Quad Flat Pack) package, making it suitable for surface mount applications.

Applications

  • Embedded Systems
  • Industrial Automation
  • Consumer Electronics
  • Instrumentation
  • Motor Control

Features

  • Enhanced 8051 Core: Provides faster instruction execution and higher efficiency.
  • On-chip Flash Memory: Enables in-system programming and easy firmware updates.
  • Internal RAM: Provides data storage during program execution.
  • Timers/Counters: Includes multiple timers/counters for timing, counting, and PWM generation.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.
  • Interrupt System: Supports multiple interrupt sources for real-time event handling.
  • Power Management: Offers low-power modes for energy-efficient operation.

Benefits

  • High Performance: The enhanced core allows for efficient and faster execution of code.
  • Flexibility: In-system programming simplifies firmware updates and customization.
  • Versatile I/O: Easily interfaces with a wide range of external devices and sensors.
  • Energy Efficiency: Low-power modes extend battery life in portable applications.
  • Compact Design: The PQFP package offers a smaller footprint for space-constrained designs.

The STC89C58RD+40C-PQFP microcontroller operates at a clock frequency up to 40 MHz. The '+40C' indicates that it is rated for commercial temperature ranges. The PQFP package provides a compact footprint and is well-suited for applications where board space is limited. It's often utilized in applications where reliability and efficiency are critical. The on-chip flash memory allows for convenient in-system programming. It is a solid choice for a diverse range of embedded system applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,342 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess