The INA231AIYFFR from Texas Instruments is a highly sophisticated, high-performance power monitor module that is designed to provide accurate and reliable power monitoring solutions for a wide range of applications.
- Features: Bi-directional, low-drift, digital current sense amplifier
- Supply: Operates from a single 2.7V to 5.5V supply, drawing a maximum of 1mA
- Accuracy: Offers an accuracy of 1% across the -40°C to +125°C temperature range
- Feature: Programmable conversion time of 140us to 8.244ms
- Feature: Programmable averaging feature, which allows it to average up to 1024 samples
- Interface: Uses the I2C interface, supporting standard, fast, and high-speed modes
- Feature: Includes a programmable alert function
- Package: Compact, space-saving package
- Package: 10-pin DGS (DRB) package
- Compliance: RoHS compliant