EN
  • EN
  • DE

INA223AIDSKT

Part No INA223AIDSKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current/Voltage Monitor
Sensing Method High/Low-Side
Voltage - Input 0 V to 26 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 1045555-INA223AIDSKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA223AIDSKT CAD Model

Description

Product Overview: INA223AIDSKT by Texas Instruments

The INA223AIDSKT is a versatile, high-precision current shunt and power monitor with an I2C-compatible interface. Designed by Texas Instruments, this device provides industry-leading performance for accurate current and power measurement in both consumer and industrial applications. The INA223AIDSKT features a wide common-mode voltage range, making it suitable for a broad array of systems, from battery chargers to power management modules.

Key Features

  • High Accuracy: The INA223AIDSKT delivers precise measurements with a maximum offset error of ±80 µV and gain error of ±0.1%, ensuring reliable monitoring for critical applications.
  • Wide Common-Mode Range: With a common-mode voltage range of 0 to 26 V, this device is highly adaptable and can be used in various systems without signal distortion or loss of accuracy.
  • Programmable Calibration: Users can calibrate both current and power measurements to optimize performance for specific shunt resistor values and system voltages.
  • I2C Interface: The integrated I2C interface allows for easy communication with microcontrollers and other digital systems, supporting both standard and fast mode speeds.
  • Multiple Alert Functions: The INA223AIDSKT includes programmable alert functions for overcurrent, undercurrent, and over- and under-power conditions, enhancing system protection and reliability.

Applications

The INA223AIDSKT is ideal for a wide range of applications, including:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Energy monitoring in smart power strips and green energy systems
  • Test and measurement equipment
  • Automotive systems, such as battery management and in-vehicle networking

The INA223AIDSKT offers designers a compact, efficient, and precise solution for current and power monitoring needs. Its small form factor and ease of use, combined with Texas Instruments' reputation for quality and performance, make it an excellent choice for engineers looking to enhance their system's power management capabilities.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9112 $54.0232
25+ $4.0297 $100.7425
39+ $3.9038 $152.2482
53+ $3.7778 $200.2234
69+ $3.6519 $251.9811
92+ $3.2741 $301.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess