EN
  • EN
  • DE

INA217AIDWTG4

Part No INA217AIDWTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 3.4MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 15 V/μs
-3db Bandwidth 3.4MHz
Current - Input Bias 2μA
Voltage - Input Offset 50μV
Operating Supply Current 10mA
Channel Output Current 60mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1081631-INA217AIDWTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA217AIDWTG4 CAD Model

Description

Product Overview: INA217AIDWTG4 by Texas Instruments

The INA217AIDWTG4 is a high-quality, low-noise microphone preamplifier integrated circuit designed and manufactured by Texas Instruments, an industry leader in semiconductor solutions. This precision amplifier is ideal for professional audio applications, offering outstanding audio performance and versatility. Its robust design ensures reliable operation in a variety of settings, making it a top choice for audio engineers and electronics designers alike.

Key Features

  • Low Distortion: The INA217AIDWTG4 is engineered to deliver crystal-clear audio with minimal distortion, ensuring that the integrity of the original sound is preserved.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, this preamplifier effectively reduces unwanted noise and interference, which is crucial for maintaining audio quality in professional environments.
  • Low Noise: The device boasts an ultra-low noise floor, which is essential for capturing the subtle nuances of audio recordings without introducing hiss or hum.
  • Variable Gain: Users can easily adjust the gain settings, providing flexibility and control over the amplification of the audio signal.
  • Differential Input: The INA217AIDWTG4 supports differential input, enhancing the quality of the signal and making it less susceptible to external noise.
  • Wide Supply Range: This preamplifier operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a broad array of audio equipment.

Applications

The INA217AIDWTG4 is particularly well-suited for professional audio applications such as:

  • Mixing consoles
  • Microphone preamplifiers
  • Broadcast equipment
  • Studio recording equipment

Thanks to its high fidelity and reliability, the INA217AIDWTG4 is also an excellent choice for other high-performance audio processing tasks where signal integrity is paramount.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The INA217AIDWTG4 is no exception, with its design and production adhering to stringent quality control standards to ensure consistent performance and durability over time.

Whether you're designing a professional audio system or looking to upgrade existing equipment, the INA217AIDWTG4 by Texas Instruments offers the precision, low noise, and high-quality amplification required for superior audio experiences.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3763 $51.6341
17+ $6.0523 $102.8891
26+ $5.8632 $152.4432
36+ $5.6741 $204.2676
46+ $5.4849 $252.3054
62+ $4.9175 $304.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,516 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess