EN
  • EN
  • DE

PM7545FR

Part No PM7545FR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULTIPLYING 20DIP / Bit Digital to Analog Converter 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number PM7545
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890029-PM7545FR
Ultra Librarian 3D Model Ultra Librarian PM7545FR CAD Model

Description

Introducing the PM7545FR – Precision DAC from Analog Devices

The PM7545FR is a state-of-the-art digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the rigorous demands of industrial, communication, and high-end consumer applications where high precision and reliability are paramount.

Key Features of PM7545FR

  • High Precision: The PM7545FR offers excellent accuracy and stability, ensuring that the analog output accurately reflects the digital input values over a wide range of conditions.
  • Flexible Resolution: With its versatile resolution capabilities, this DAC can cater to various applications, allowing designers to achieve the desired level of detail in their analog signal representation.
  • Low Power Consumption: Designed with power efficiency in mind, the PM7545FR is ideal for battery-powered and energy-sensitive applications, helping to extend the operational lifespan of your products.
  • Compact Package: The small footprint of the PM7545FR makes it an excellent choice for space-constrained applications, without compromising on performance or functionality.
  • Robust Interface: The DAC features a robust digital interface that ensures reliable communication with microcontrollers or digital signal processors, making system integration seamless and straightforward.

Applications

The versatility of the PM7545FR allows it to be used in a wide array of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Process control
  • Automated test equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the PM7545FR is no exception. Manufactured to the highest standards, this DAC ensures long-term reliability for your critical applications. With robust electrostatic discharge (ESD) protection and a wide operating temperature range, the PM7545FR is built to perform in the most challenging environments.

Technical Support and Resources

Analog Devices provides comprehensive technical support and resources for the PM7545FR, including detailed datasheets, application notes, and design tools. Engineers can access a wealth of information to assist in the integration and optimization of this DAC in their designs, ensuring a smooth development process and a successful end product.

For those seeking precision, flexibility, and reliability, the PM7545FR from Analog Devices Inc. is an impeccable choice that delivers exceptional performance in a compact and efficient package.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess