EN
  • EN
  • DE

LTC2305CMS#PBF

Part No LTC2305CMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 12-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13827726, LTC2305CMSPBF
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924345-LTC2305CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2305CMS#PBF CAD Model

Description

Analog Devices Inc. LTC2305CMS#PBF Product Description

The LTC2305CMS#PBF is a high-performance, low-power, 12-bit, 8-channel, single-ended input, analog-to-digital converter (ADC) from Analog Devices Inc. This sophisticated piece of technology is designed to cater to a wide array of applications that require precise and efficient data conversion from analog signals to digital form. With its compact size and robust feature set, this ADC is an ideal solution for space-constrained applications such as portable medical devices, industrial control systems, and battery-powered instruments.

Encased in a 16-lead MSOP package, the LTC2305CMS#PBF offers a versatile selection of eight single-ended input channels. It operates on a single 5V supply, boasting a sampling rate of up to 250ksps, which allows for rapid data acquisition and processing in real-time applications. Moreover, the device features a successive approximation register (SAR) architecture, ensuring both high speed and high accuracy in the conversion process.

One of the key advantages of this ADC is its low power consumption. It draws a mere 1.3mA of supply current when converting, and only 35μA in sleep mode, making it an energy-efficient choice for battery-powered applications. The LTC2305CMS#PBF also features an automatic nap and sleep mode, which further reduces power usage when the ADC is not actively converting.

Communication with the LTC2305CMS#PBF is facilitated through a SPI/MICROWIRE™ compatible serial interface, which simplifies the integration with microcontrollers and digital systems. Additionally, the device includes a flexible input range, with the reference voltage determining the analog input range, providing designers with the adaptability to tailor the ADC to their specific needs.

The LTC2305CMS#PBF is characterized for operation over the industrial temperature range of −40°C to 85°C, ensuring reliable performance in harsh environments. With its combination of features, the LTC2305CMS#PBF from Analog Devices Inc. is a versatile and efficient choice for a multitude of applications that require high-precision data acquisition.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5001 $54.0004
10+ $11.0770 $110.7700
14+ $10.7309 $150.2326
20+ $10.3847 $207.6940
25+ $10.0385 $250.9625
34+ $9.0001 $306.0034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess