EN
  • EN
  • DE

INA2137UA

Part No INA2137UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC DUAL AUDIO DIFF RCVR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 088345-INA2137UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian INA2137UA CAD Model

Description

The INA2137UA is a high-performance, dual-operational amplifier from Texas Instruments, a global semiconductor design and manufacturing company.

  • Slew Rate: 20V/µs
  • Bandwidth: 5.5MHz
  • Total Harmonic Distortion (THD): 0.0005% @ 1kHz
  • Power Supply: ±2.25V to ±18V
  • Output Current: ±80mA
  • Output Voltage Swing: ±13V on a ±15V supply
  • Protection: Short-circuit protection, thermal shutdown
  • Package: 14-pin SOIC
  • Compliance: RoHS

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6572 $51.2292
23+ $4.3625 $100.3375
36+ $4.2151 $151.7436
52+ $3.9204 $203.8608
67+ $3.7730 $252.7910
83+ $3.6256 $300.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess