The INA209AIPWG4 is a sophisticated, high-performance digital power monitor device manufactured by Texas Instruments Texas Instruments, a global leader in providing semiconductor solutions.
- Integrated ADC and Voltage Reference: Integrates a 12-bit analog-to-digital converter (ADC) and precision voltage reference into a single chip.
- Programmable Gain Amplifier: Allowing it to measure a wide range of load conditions.
- Measurement Capabilities: Measures both high-side current and bus voltage.
- I2C- and SMBUS-compatible Interface: Enables seamless integration with most microcontrollers and digital systems.
- Supply Voltage Range: Can operate from a supply voltage ranging from 3V to 5.5V.
- Integrated Watchdog Timer: Can be programmed to trigger system resets or alerts.
- Programmable Conversion Time and Averaging Mode: Enabling users to optimize the trade-off between power consumption and conversion speed.
- Compact Package: Comes in a compact TSSOP-16 package.
- Compliance: RoHS compliant and supports an extended industrial temperature range of -40°C to +85°C.