EN
  • EN
  • DE

BQ27501DRZR

Part No BQ27501DRZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024035-BQ27501DRZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27501DRZR CAD Model

Description

Introducing the Texas Instruments BQ27501DRZR Battery Fuel Gauge

The BQ27501DRZR from Texas Instruments is a cutting-edge battery fuel gauge solution, designed to provide highly accurate power monitoring for single-cell Li-Ion battery packs. This compact, integrated circuit is a vital component for portable applications, ensuring efficient battery management and prolonging the lifespan of the battery.

Key Features

  • Impedance Track™ Algorithm: The BQ27501DRZR utilizes TI's patented Impedance Track algorithm which offers state-of-the-art fuel gauging capabilities. This technology allows the device to provide battery state-of-charge (SOC) readings that reflect the battery's actual available capacity, ensuring users have a precise understanding of the remaining battery life.
  • Single-Cell Operation: It is specifically designed for single-cell Li-Ion or Li-Polymer battery packs, which are commonly found in a wide range of portable electronics such as smartphones, tablets, and digital cameras.
  • Microcontroller Interface: The device features a simple interface that can be easily connected to a system microcontroller. It supports I2C communication, allowing for seamless integration into existing designs and providing real-time monitoring and reporting of battery status.
  • Low Power Consumption: With a focus on power efficiency, the BQ27501DRZR minimizes the power consumption of the battery pack, making it an ideal choice for energy-sensitive applications.
  • Compact Form Factor: The device comes in a small, lead-free, 12-pin SON package (DRZ), which is perfect for space-constrained applications.

Applications

The BQ27501DRZR is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Terminals
  • Bluetooth Headsets

With its advanced features and reliable performance, the Texas Instruments BQ27501DRZR battery fuel gauge is an essential component for any portable device designer looking to optimize battery performance and user experience. Its precision in monitoring and reporting battery status ensures that devices can run at their best, providing end-users with a dependable and consistent power source.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2922 $58.0454
15+ $6.8039 $102.0585
23+ $6.5913 $151.5999
32+ $6.3787 $204.1184
41+ $6.1660 $252.8060
55+ $5.5282 $304.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess