EN
  • EN
  • DE
  • IT

INA199C2DCKT

Part No INA199C2DCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP CURR SENSE SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 30kHz
Current - Input Bias 28μA
Voltage - Input Offset 150μV
Operating Supply Current 65μA
Supply Voltage - Operating 2.7 V to 26 V
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1045485-INA199C2DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA199C2DCKT CAD Model

Description

The INA199C2DCKT is a precision current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for accurate current measurement. This device is part of the INA199 series, which is known for its versatility and reliability in a wide range of applications, from power management to system monitoring.

Key Features

  • Voltage Range: The INA199C2DCKT operates over a common-mode voltage range from -0.3V to 26V, making it suitable for both low-side and high-side current sensing in various systems.
  • Gain: This particular model has a fixed gain of 200 V/V, providing a precise amplification of the differential input signal for easy integration with analog-to-digital converters (ADCs) and microcontrollers.
  • Accuracy: High accuracy is achieved through a low offset voltage and zero-drift architecture, ensuring stable performance over time and temperature variations.
  • Quiescent Current: The device features a low quiescent current, which contributes to energy efficiency in battery-powered applications.
  • Package: It is available in a small, SC70 package, which is ideal for space-constrained applications.

Applications

The INA199C2DCKT is suitable for a variety of applications, including but not limited to:

  • Power management in consumer, industrial, and telecommunications equipment
  • Battery chargers and monitoring
  • Overcurrent protection circuits
  • Portable devices
  • Motor control systems

Why Choose INA199C2DCKT?

Designers choose the INA199C2DCKT for its precision and ease of use. The integrated current-sense amplifier simplifies designs by reducing the need for external components. Its robust construction ensures performance in harsh environments, and its precision makes it an excellent choice for critical applications where accurate current measurement is essential. Additionally, with Texas Instruments' reputation for quality and support, the INA199C2DCKT is a reliable choice for both prototyping and mass production.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0275 $51.3750
105+ $0.9625 $101.0625
165+ $0.9300 $153.4500
235+ $0.8650 $203.2750
305+ $0.8325 $253.9125
380+ $0.7999 $303.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess