EN
  • EN
  • DE
  • IT

INA199B1DCKR

Part No INA199B1DCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 80KHZ SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 80kHz
Current - Input Bias 28μA
Voltage - Input Offset 5μV
Operating Supply Current 65μA
Supply Voltage - Operating 2.7 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 106439-INA199B1DCKR
Family Name INA199B1
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA199B1DCKR CAD Model

Description

The INA199B1DCKR from Texas Instruments is a high-performance, low-side voltage output current shunt monitor.

  • Input Offset Voltage: 150 uV (maximum)
  • Supply Range: 2.7V to 26V
  • Quiescent Current: 260 uA (maximum)
  • Gain Error: 1% (maximum)
  • Package: Small SC70
  • Common-Mode Range: -0.3V to 26V
  • Overvoltage Protection: Up to 100V
  • Overvoltage Protection (V- pin): 5.5V (from -16V to -0.3V)

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2004 $50.1000
535+ $0.1878 $100.4730
830+ $0.1814 $150.5620
1,190+ $0.1687 $200.7530
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,440 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess