EN
  • EN
  • DE

INA199A2DCK

Part No INA199A2DCK
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825880-INA199A2DCK
Ultra Librarian 3D Model Ultra Librarian INA199A2DCK CAD Model

Description

Introducing the INA199A2DCK from Texas Instruments

The INA199A2DCK is a precision voltage output current shunt monitor from Texas Instruments (TI), designed to offer industry-leading performance for accurate current measurement. This high-quality component is part of TI's extensive portfolio of current sense amplifiers that are engineered to provide precise, low-cost solutions for a variety of system monitoring and control applications.

Key Features

  • Wide Common-Mode Range: The INA199A2DCK is capable of handling common-mode voltages from -0.3V to 26V, making it perfect for applications that experience large shifts in ground potential or require monitoring of multiple supply voltages.
  • High Accuracy: With an accuracy of ±1% max over temperature, this device ensures precise current measurement, which is critical for system performance and efficiency.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption and makes it suitable for battery-powered and energy-sensitive applications.
  • Wide Bandwidth: The INA199A2DCK offers a bandwidth of up to 500 kHz, enabling fast response times for transient events and the ability to handle high-speed signals.
  • Gain Options: This device comes with a fixed gain of 50V/V, which simplifies the design process by eliminating the need for external gain-setting resistors.

Applications

The INA199A2DCK is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • Battery chargers
  • Automotive systems
  • Overcurrent protection
  • Portable devices
  • Telecommunications equipment

Package and Reliability

Housed in a compact SC-70/SOT-323 package, the INA199A2DCK is designed to save valuable board space while providing robust performance. Texas Instruments' commitment to quality ensures that this current shunt monitor meets high-reliability standards, suitable for demanding applications where precision and durability are paramount.

With its combination of features, the INA199A2DCK from Texas Instruments stands out as a superior choice for designers looking to implement accurate current sensing in their systems with minimal design effort and maximum efficiency.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2058 $50.4210
520+ $0.1928 $100.2560
810+ $0.1863 $150.9030
1,155+ $0.1732 $200.0460
1,500+ $0.1667 $250.0500
1,875+ $0.1602 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess