EN
  • EN
  • DE

FSUSB46UMX

Part No FSUSB46UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPST 8UMLP / Hi-Speed USB2.0 (480Mbps) DPST Switch with Dedicated Charger Port Detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Applications USB
Switch Circuit DPST
Number of Channels 1
On-State Resistance (Maximum) 6.5Ohm
Single Supply Voltage (V+) 3V ~ 4.3V
-3db Bandwidth 720MHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFQFN
Supplier Device Package 8-UQFN (1.4x1.2)
Part Number Series FSUSB46
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805039-FSUSB46UMX
Ultra Librarian 3D Model Ultra Librarian FSUSB46UMX CAD Model

Description

ON Semiconductor FSUSB46UMX - USB 2.0 Full-Speed Switch

The ON Semiconductor FSUSB46UMX is a high-performance, versatile USB 2.0 full-speed switch designed to facilitate the sharing of USB peripherals or to function as a port isolation switch. This compact and efficient integrated circuit is ideal for applications where USB signal integrity and seamless switching are crucial. Its low on-capacitance (C<sub>ON) and on-resistance (R<sub>ON) characteristics ensure minimal signal distortion and attenuation, providing a reliable and high-quality USB interface for a wide range of electronic devices.

Key Features

  • USB 2.0 Full-Speed Compliant: The FSUSB46UMX is fully compliant with the USB 2.0 specification, ensuring compatibility with full-speed (12 Mbps) data rates.
  • Low Power Consumption: Designed with power efficiency in mind, this switch conserves energy, making it suitable for battery-powered devices.
  • High-Performance Switching: Features a 4:1 multiplexer/demultiplexer configuration, allowing for flexible switching arrangements.
  • Bidirectional Operation: The switch can be used in either direction, providing design flexibility for USB signal routing.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the switch against static electricity damage, enhancing the durability of the end product.

Applications

  • Smartphones, Tablets, and Other Portable Devices
  • Desktop and Laptop Computers
  • Docking Stations and Port Replicators
  • USB Peripheral Sharing Devices
  • USB Hub and Port Isolation Applications

The FSUSB46UMX is housed in a micro-packaged UQFN-10 package, which is optimized for space-constrained applications. Its small form factor, combined with its high-speed performance, makes it an excellent choice for designers looking to integrate USB switching capabilities into their products without compromising on space or functionality.

With its robust design and comprehensive feature set, the ON Semiconductor FSUSB46UMX USB 2.0 full-speed switch is a top-tier solution for managing USB signals in a multitude of electronic devices, ensuring seamless operation and user satisfaction.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1964 $50.0820
625+ $0.1612 $100.7500
965+ $0.1562 $150.7330
1,325+ $0.1511 $200.2075
1,715+ $0.1461 $250.5615
2,295+ $0.1310 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess