EN
  • EN
  • DE

INA198AIDBVT

Part No INA198AIDBVT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 017267-INA198AIDBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA198AIDBVT CAD Model

Description

The INA198AIDBVT from Texas Instruments is a high-performance, precision current shunt monitor.

  • Common-Mode Voltage Range: -16V to +80V
  • Accuracy: 3% maximum over temperature
  • Quiescent Current: 1.1 mA
  • Package: Small 6-pin SOT-23
  • Operating Temperature Range: -40°C to +125°C
  • Bandwidth: Up to 500 kHz
  • Features: Shutdown mode

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0260 $50.6500
53+ $1.8978 $100.5834
82+ $1.8337 $150.3634
118+ $1.7055 $201.2490
153+ $1.6414 $251.1342
191+ $1.5773 $301.2643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess