EN
  • EN
  • DE

INA193AIDBVT

Part No INA193AIDBVT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 001822-INA193AIDBVT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian INA193AIDBVT CAD Model

Description

The INA193AIDBVT is a highly sophisticated and advanced current shunt monitor, designed and manufactured by the globally recognized technology company, Texas Instruments.

  • Input Common-Mode Voltage Range: -16V to +80V
  • Accuracy: ±1.5% maximum over the entire temperature range
  • Package: Compact SOT-23
  • Bandwidth: Up to 500kHz
  • Operating Temperature Range: -40°C to +125°C
  • CMRR: 100dB
  • Power Supply: Single 2.7V to 18V
  • Quiescent Current: 1.2mA

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9099 $50.0445
135+ $0.7466 $100.7910
210+ $0.7233 $151.8930
290+ $0.6999 $202.9710
370+ $0.6766 $250.3420
495+ $0.6066 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess