EN
  • EN
  • DE

CDCV857BDGGR

Part No CDCV857BDGGR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SSTL-II PLL CLK-DRVR 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 101213-CDCV857BDGGR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CDCV857BDGGR CAD Model

Description

CDCV857BDGGR Robust Clock Distribution Solution

The CDCV857BDGGR provides a robust solution for clock distribution in electronic systems requiring accuracy and low jitter. This device is suited to enhance signal integrity and stability across complex digital circuits.

  • Applications/Projects:
    • Broadcasting and communication hardware
    • Advanced computing platforms
    • Server and enterprise systems
    • Consumer electronic products
  • Features and Benefits:
    • Enhanced Signal Integrity: Reduces jitter and distortion, maintaining signal clarity over long distances.
    • Compact Design: Streamlined SSOP package facilitates easy implementation in space-constrained applications.
    • Extensive Compatibility: Works with various clock inputs, enhancing system flexibility.
    • Temperature Stability: Operates reliably within a wide temperature range.
    • Additional Details:
      • Package Type: SSOP
      • Temperature Range: -40°C to 85°C
      • Supply Voltage: 3.3V

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,179 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess