EN
  • EN
  • DE

INA188IDR

Part No INA188IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Zero-Drift, Rail-to-Rail Out, High-Voltage Instrumentation Amplifier | IC INST AMP ZERO-DRIFT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.9V/μs
-3db Bandwidth 600kHz
Current - Input Bias 850pA
Voltage - Input Offset 25μV
Supply Current 1.4mA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 4V ~ 36V, ±2V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA188
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185781-INA188IDR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name INA188
Introduction Date September 29, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA188IDR CAD Model

Description

Product Overview: INA188IDR from Texas Instruments

The INA188IDR is a precision, low-power instrumentation amplifier from Texas Instruments designed to offer excellent accuracy and ease of use for a wide range of applications. This device is part of the INA18x series and comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

Key Features

  • High Precision: With a low offset voltage of only 25 µV and low offset drift of 0.1 µV/°C, the INA188IDR provides high-accuracy measurements, making it ideal for precision applications.
  • Wide Supply Range: The device operates over a wide single-supply range of 1.8 V to 5.5 V, or dual supplies of ±0.9 V to ±2.75 V, accommodating various power environments and system requirements.
  • Low Power Consumption: The INA188IDR is optimized for low-power operation, consuming only 850 µA of quiescent current, which is beneficial for battery-powered and portable applications.
  • Adjustable Gain: Gain can be easily configured with external resistors, allowing users to set the desired amplification level for their specific application needs.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 114 dB (min) at G = 1, the INA188IDR provides excellent suppression of common-mode signals, enhancing measurement precision in the presence of noise or interference.

Applications

The INA188IDR is versatile and can be used in various applications such as:

  • Test and measurement systems
  • Medical instrumentation
  • Industrial process controls
  • Strain gauge amplifiers
  • Precision data acquisition systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The INA188IDR is built to meet the high standards expected from TI products, ensuring consistent performance and durability in demanding conditions.

Conclusion

With its high precision, low power consumption, and flexible supply voltage range, the INA188IDR from Texas Instruments stands out as an exceptional choice for designers requiring a reliable and accurate instrumentation amplifier. Whether it's for industrial, medical, or consumer applications, the INA188IDR delivers the performance needed for critical measurement tasks.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,440 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess