The INA186A2IDCKT is a precision current-sense amplifier from Texas Instruments, designed to offer high accuracy and performance for a wide range of applications. This device is part of the INA186 family, which is known for its low offset voltage, low power consumption, and small form factor. It is particularly suitable for power management systems that require precise current monitoring.
Key Features
- High Accuracy: The INA186A2IDCKT provides a maximum offset voltage of 35 µV and a gain error of only 0.1%, ensuring precise current measurements.
- Wide Common-Mode Range: With a common-mode voltage range of -0.2 V to +26 V, this amplifier is versatile and can be used in systems with varying voltages.
- Low Power Consumption: It has a quiescent current of 260 µA (typical), making it an energy-efficient choice for battery-powered applications.
- Adjustable Gain: The gain can be set from 20 V/V to 150 V/V with a single external resistor, providing flexibility in different use cases.
- Small Package: The device comes in an SC70 package, which is compact and suitable for space-constrained applications.
Applications
The INA186A2IDCKT is ideal for a range of applications, including:
- Power management in consumer electronics
- Battery chargers and monitoring systems
- Overcurrent protection circuits
- Portable and wearable devices
- Automotive systems
Technical Specifications
| Parameter |
Value |
| Offset Voltage |
35 µV (max) |
| Gain Error |
0.1% (max) |
| Common-Mode Voltage Range |
-0.2 V to +26 V |
| Quiescent Current |
260 µA (typ) |
| Gain Range |
20 V/V to 150 V/V |
| Package |
SC70 |
Overall, the INA186A2IDCKT current-sense amplifier by Texas Instruments is a reliable and precise component that can enhance the performance and efficiency of various electronic systems.