EN
  • EN
  • DE

SN74AUC1G32YZAR

Part No SN74AUC1G32YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 5DSBGA / OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names 296-SN74AUC1G32YZARTR,296-14018-1,296-14018-1R,-296-14018-1,296-14018-2,296-SN74AUC1G32YZARDKR,296-14018-1,TEXTISSN74AUC1G32YZAR,296-14018-2,2156-SN74AUC1G32YZAR,-296-14018-1,296-SN74AUC1G32YZARCT,-SN74AUC1G32YZARR,296-14018-2R
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257958-SN74AUC1G32YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G32YZAR CAD Model

Description

The SN74AUC1G32YZAR is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate on a very low voltage range while providing a high-speed interface that is suitable for a variety of digital applications. This particular component is part of TI's advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for low-voltage operation and is ideal for portable and battery-powered electronics where power efficiency is a critical factor.

Key Features:

  • Optimized for Low Voltage: The device is designed to function at a voltage range of 0.8V to 2.5V, making it highly suitable for low-voltage operations in modern electronic circuits.
  • High-Speed Performance: Despite the low operating voltage, the SN74AUC1G32YZAR offers high-speed performance, which is essential for fast data processing and communication in advanced digital systems.
  • Low Power Consumption: It features a low power consumption profile, which is crucial for extending battery life in portable devices.
  • Ultra-Small Package: The device comes in an ultra-small package that is space-saving and ideal for compact electronic assemblies.
  • Logic Level Compatibility: It is compatible with down-translation to VCC levels, allowing for seamless integration with other logic levels in mixed-voltage systems.
  • ESD Protection: The SN74AUC1G32YZAR includes electrostatic discharge (ESD) protection circuitry, which safeguards the device against damage from static electricity.

Applications:

The versatility of the SN74AUC1G32YZAR makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Mobile phones and communication devices
  • Computing and storage platforms
  • Consumer electronics
  • Embedded systems
  • Signal processing circuits

The SN74AUC1G32YZAR from Texas Instruments represents a blend of miniaturization, power efficiency, and high-speed operation, making it an excellent choice for designers looking to optimize their digital systems for performance and power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6346 $50.7680
195+ $0.5207 $101.5365
300+ $0.5045 $151.3500
410+ $0.4882 $200.1620
530+ $0.4719 $250.1070
710+ $0.4231 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess