EN
  • EN
  • DE

INA181A1IDBVR

Part No INA181A1IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 350 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 100 µV
Current - Supply 260µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number INA181
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 849905-INA181A1IDBVR
Ultra Librarian 3D Model Ultra Librarian INA181A1IDBVR CAD Model

Description

Overview of INA181A1IDBVR Current-Sense Amplifier

The INA181A1IDBVR is a high-precision current-sense amplifier from Texas Instruments, designed to monitor voltage drops across shunt resistors over a wide common-mode range. It is an essential component for power management applications that require accurate current measurement, such as battery chargers, power supplies, and motor controls.

Key Features

  • Wide Common-Mode Range: The INA181A1IDBVR operates over a common-mode voltage range from -0.2 V to +26 V, making it suitable for both low-side and high-side current sensing in systems with a wide range of supply voltages.
  • High Accuracy: With its precision design, the INA181A1IDBVR offers an accuracy of 1% max over the full temperature range (-40°C to +125°C), ensuring reliable current measurements in various conditions.
  • Low Quiescent Current: The device consumes a low quiescent current of 260 µA (typical), which is critical for power-sensitive applications.
  • Gain Options: The INA181 series includes multiple gain options to accommodate different application requirements. This particular model, INA181A1IDBVR, has a fixed gain of 20 V/V.
  • Small Package: Housed in a SOT-23 package, the INA181A1IDBVR is optimized for space-constrained applications.

Applications

The INA181A1IDBVR is versatile and can be employed in a variety of applications, including:

  • Power management systems
  • Battery chargers
  • Energy meters
  • Overcurrent protection
  • Portable devices
  • Automotive systems

Technical Specifications

  • Input Offset Voltage: 250 µV (max)
  • Common-Mode Rejection Ratio (CMRR): 112 dB (min)
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage: 2.7 V to 5.5 V
  • Bandwidth: 350 kHz (typical)

The INA181A1IDBVR from Texas Instruments is a robust and reliable choice for designers looking to enhance the accuracy and efficiency of their current sensing solutions. Its combination of high accuracy, low power consumption, and a compact form factor make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2266 $50.9850
540+ $0.1860 $100.4400
835+ $0.1802 $150.4670
1,150+ $0.1744 $200.5600
1,485+ $0.1685 $250.2225
1,990+ $0.1511 $300.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess